DIODES Incorporated PMIC - PMIC - Voltage Reference - ZRA250F03TA ZRA250F03TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141002-ZRA250F03TA Packaging: Tape & Reel (TR) Tolerance: 3 % Temperature Coefficient: 90 ppm/°C Reference Type: Shunt Number of Channels: 1 Output Current: 5 mA Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: TO-236-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Cathode Current: 50 µA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141002-ZRA250F03TA Packaging: Tape & Reel (TR) Tolerance: 3 % Temperature Coefficient: 90 ppm/°C Reference Type: Shunt Number of Channels: 1 Output Current: 5 mA Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: TO-236-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Cathode Current: 50 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ZRA250F03TA - 1141002-ZRA250F03TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRA250F03TA
1141002-ZRA250F03TA
PMIC - PMIC - Voltage Reference - ZRA250F03TA 1141002-ZRA250F03TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141002-ZRA250F03TA Packaging: Tape & Reel (TR) Tolerance: 3 % Temperature Coefficient: 90 ppm/°C Reference Type: Shunt Number of Channels: 1 Output Current: 5 mA Output Voltage: 2.5 V Categories: PMIC - Voltage Reference Case / Package: TO-236-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Cathode Current: 50 µA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141002-ZRA250F03TA
Packaging: Tape & Reel (TR)
Tolerance: 3 %
Temperature Coefficient: 90 ppm/°C
Reference Type: Shunt
Number of Channels: 1
Output Current: 5 mA
Output Voltage: 2.5 V
Categories: PMIC - Voltage Reference
Case / Package: TO-236-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Cathode Current: 50 µA

Buy Now
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-ZRA250F03TA
2.5V SOT-23 Precision Voltage Reference IC 693-ZRA250F03TA
IC Vref Shunt Prec 2.5V SOT-23 Product overview: ZRA250F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA250F03TA can be used for catalog matching and distributor lookup.

IC Vref Shunt Prec 2.5V SOT-23 Product overview: ZRA250F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA250F03TA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1141002-ZRA250F03TA 693-ZRA250F03TA
Product Name PMIC - PMIC - Voltage Reference - ZRA250F03TA 2.5V SOT-23 Precision Voltage Reference IC
Package Type Other; TO-236-3 Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336M-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - AD2701JD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
PMIC - PMIC - Voltage Reference - ICL8069CCZR - 1183451-ICL8069CCZR - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers