DIODES Incorporated 1.25V SOT-23 Precision Voltage Reference IC ZRA125F03TA

Description
IC Vref Shunt Prec 1.25V SOT-23 Product overview: ZRA125F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125F03TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Vref Shunt Prec 1.25V SOT-23 Product overview: ZRA125F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125F03TA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V SOT-23 Precision Voltage Reference IC
693-ZRA125F03TA
1.25V SOT-23 Precision Voltage Reference IC 693-ZRA125F03TA
IC Vref Shunt Prec 1.25V SOT-23 Product overview: ZRA125F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125F03TA can be used for catalog matching and distributor lookup.

IC Vref Shunt Prec 1.25V SOT-23 Product overview: ZRA125F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZRA125F03TA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - ZRA125F03TA - 1106360-ZRA125F03TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZRA125F03TA
1106360-ZRA125F03TA
PMIC - PMIC - Voltage Reference - ZRA125F03TA 1106360-ZRA125F03TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106360-ZRA125F03TA Packaging: Tape and Reel Mounting: SMD (SMT) Tolerance: 3 % Temperature Coefficient: 90 ppm/°C Reference Type: Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 5 mA Output Voltage: 1.25 V Categories: PMIC - Voltage Reference Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Voltage: 1.25 V Cathode Current: 50 µA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106360-ZRA125F03TA
Packaging: Tape and Reel
Mounting: SMD (SMT)
Tolerance: 3 %
Temperature Coefficient: 90 ppm/°C
Reference Type: Shunt
Number of Channels: 1
Number of Pins: 3
Output Current: 5 mA
Output Voltage: 1.25 V
Categories: PMIC - Voltage Reference
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Voltage: 1.25 V
Cathode Current: 50 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-ZRA125F03TA 1106360-ZRA125F03TA
Product Name 1.25V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZRA125F03TA
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136-5.0 5.0V Reference Diode - LM236H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
10 suppliers
PMIC - Voltage Reference - ADR06BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Voltage Reference - 559-UPC1093G-A-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)"
TC 100 ppm/C
View Details