Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106358-ZR78L05CSTOB
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 200 mA
Output Voltage: 5 V
Categories: OEM Parts(T-Z)
Case / Package: TO-92
Max Input Voltage: 20 V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 600 mW
Min Input Voltage: 6.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106358-ZR78L05CSTOB |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZR78L05CSTOB |