DIODES Incorporated 3.3V 0.2A LDO Voltage Regulator IC ZR78L033GTA

Description
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223 Product overview: ZR78L033GTA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZR78L033GTA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223 Product overview: ZR78L033GTA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZR78L033GTA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.2A LDO Voltage Regulator IC
699-ZR78L033GTA
3.3V 0.2A LDO Voltage Regulator IC 699-ZR78L033GTA
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223 Product overview: ZR78L033GTA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZR78L033GTA can be used for catalog matching and distributor lookup.

Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223 Product overview: ZR78L033GTA from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZR78L033GTA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ZR78L033GTA - 1040824-ZR78L033GTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZR78L033GTA
1040824-ZR78L033GTA
PMIC - PMIC - Voltage Regulators - Linear - ZR78L033GTA 1040824-ZR78L033GTA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040824-ZR78L033GTA Packaging: Cut Tape Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Outputs: 1 Output Current: 200 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-223 Max Input Voltage: 20 V Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 2 W Min Input Voltage: 5 V

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040824-ZR78L033GTA
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 200 mA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-223
Max Input Voltage: 20 V
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 2 W
Min Input Voltage: 5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ZR78L033GTA 1040824-ZR78L033GTA
Product Name 3.3V 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZR78L033GTA
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Cut Tape Other; SOT-223
Output Voltage 3.3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data