Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 25mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 25mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 25mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 036786-ZR431LF01TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 25mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1% SOT23 Product overview: ZR431LF01TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR431LF01TA can be used for catalog matching and distributor lookup.
Voltage References 1.25 1% 2431 Prog.
Voltage Reference, Precision, Shunt - Adjustable, ZR431L Series, 1.24V to 10V, SOT-23-3 RoHS Compliant: Yes
IC VREF SHUNT ADJ 1% SOT23
IC VREF SHUNT ADJ 1% SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR431LF01DKR-ND | 036786-ZR431LF01TA | 693-ZR431LF01TA | ZR431LF01TA | 98K4054 | ZR431LF01TA | ZR431LF01TA |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - ZR431LF01TA | SOT23 Precision Voltage Reference IC | Voltage References | Voltage Reference, Precision, Shunt Adjustable, Zr431L Series, 1.24V To 10V, Sot-23-3 Rohs Compliant Diodes Inc. | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| Accuracy | 1 % | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |