IC VREF SHUNT ADJ 0.5% SOT23 Product overview: ZR431F005TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR431F005TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004813-ZR431F005TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 55ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 50μA
Family Name: ZR431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 20V
Alternative Parts (Cross-Reference): APL431AAI-PB; APL431AAI-TBL;
Introduction Date: April 20, 2001
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 20VV ±0.5% 100mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23
IC VREF SHUNT ADJ 0.5% SOT23
Voltage Reference, Precision, Shunt - Adjustable, ZR431 Series, 2.5V to 20V, SOT-23-3 RoHS Compliant: Yes
Voltage References 0 5% Prog. Shunt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZR431F005TA | 004813-ZR431F005TA | ZR431F005TACT-ND | ZR431F005TA | ZR431F005TA | 98K4050 | ZR431F005TA |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZR431F005TA | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, Precision, Shunt Adjustable, Zr431 Series, 2.5V To 20V, Sot-23-3 Rohs Compliant Diodes Inc. | Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 55 ppm/C | 55 ppm/C | 55 ppm/C | ||||
| VIN | 20 volts |