DIODES INCORPORATED
ZR40402F50TA -- VOLTAGE REFERENCE
DIODES Incorporated
Voltage Reference
ZR40402F50TA
Description
IC VREF SHUNT 2% SOT23
Description
IC VREF SHUNT 2% SOT23
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
ZR40402F50TA |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; TO-252-3
IOUT
0.5000 amps
IQ
0.0060 amps
View Details
Package Type
Other; 24-VFQFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features
Multiple Outputs
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details