DIODES Incorporated SOT23 Precision Voltage Reference IC ZR40402F50TA

Description
IC VREF SHUNT 2% SOT23 Product overview: ZR40402F50TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40402F50TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 2% SOT23 Product overview: ZR40402F50TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40402F50TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZR40402F50TA
SOT23 Precision Voltage Reference IC 693-ZR40402F50TA
IC VREF SHUNT 2% SOT23 Product overview: ZR40402F50TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40402F50TA can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2% SOT23 Product overview: ZR40402F50TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40402F50TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ZR40402F50TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZR40402F50TR-ND
Voltage Reference ZR40402F50TR-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - ZR40402F50TA - 036783-ZR40402F50TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZR40402F50TA
036783-ZR40402F50TA
PMIC - PMIC - Voltage Reference - ZR40402F50TA 036783-ZR40402F50TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036783-ZR40402F50TA Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 105μVrms Current - Cathode: 60μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 036783-ZR40402F50TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 105μVrms
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Chip >> Voltage References - ZR40402F50TA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
ZR40402F50TA
Power Supply Chip >> Voltage References ZR40402F50TA
5V ±2% 15mA Fixed SOT-23-3 Voltage References ROHS

5V ±2% 15mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - ZR40402F50TA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZR40402F50TA
PMIC - Voltage Reference ZR40402F50TA
IC VREF SHUNT 2% SOT23

IC VREF SHUNT 2% SOT23

Supplier's Site Datasheet
Volt Ref, Shunt, 5V, -55 To 125Deg C Rohs Compliant Diodes Inc. - 76AH6129 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 5V, -55 To 125Deg C Rohs Compliant Diodes Inc.
76AH6129
Volt Ref, Shunt, 5V, -55 To 125Deg C Rohs Compliant Diodes Inc. 76AH6129
VOLT REF, SHUNT, 5V, -55 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 5V, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
ZR40402F50TA
Voltage References ZR40402F50TA
Voltage References 2% 5.0V

Voltage References 2% 5.0V

Buy Now Datasheet
IC VREF SHUNT 5V SOT23 - 233-ZR40402F50TA - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 5V SOT23
233-ZR40402F50TA
IC VREF SHUNT 5V SOT23 233-ZR40402F50TA
IC VREF SHUNT 5V SOT23

IC VREF SHUNT 5V SOT23

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZR40402F50TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZR40402F50TA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZR40402F50TA
IC VREF SHUNT 2% SOT23

IC VREF SHUNT 2% SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ZR40402F50TA ZR40402F50TR-ND 036783-ZR40402F50TA ZR40402F50TA ZR40402F50TA 76AH6129 ZR40402F50TA 233-ZR40402F50TA ZR40402F50TA
Product Name SOT23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - ZR40402F50TA Power Supply Chip >> Voltage References PMIC - Voltage Reference Volt Ref, Shunt, 5V, -55 To 125Deg C Rohs Compliant Diodes Inc. Voltage References IC VREF SHUNT 5V SOT23 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed Shunt Fixed
Package Type Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586LRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - ISL21070CIH320Z-TK - 875546-ISL21070CIH320Z-TK - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers