Shunt Voltage Reference IC Fixed 4.096V V ±2% 15mA SOT-23-3
IC VREF SHUNT 2% SOT23
IC VREF SHUNT 2% SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR40402F41TC-ND | ZR40402F41TC | ZR40402F41TC |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 100 ppm/C | ||
| Accuracy | 2 % |