Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA E-Line (TO-92 compatible)
IC VREF SHUNT 1% E-LINE
IC VREF SHUNT 1% E-LINE
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR40401R41STZ-ND | ZR40401R41STZ | ZR40401R41STZ |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | |
| Package Type | Other; E-Line-3 | ||
| TC | 100 ppm/C |