DIODES INCORPORATED
ZR40401R25STZ -- PMIC - VOLTAGE REFERENCE
DIODES Incorporated
PMIC - Voltage Reference
ZR40401R25STZ
Description
IC VREF SHUNT 1% E-LINE
-
Lingto Electronic Limited
Datasheet
Description
IC VREF SHUNT 1% E-LINE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
ZR40401R25STZ |
|
Product Name
|
PMIC - Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shunt / Zener; Shunt
Package Type
Other; SOIC
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Renesas Electronics Corporation
Type
Series
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
3 ppm/C
View Details
4 suppliers