Manufacturer: Diodes Incorporated
Win Source Part Number: 057828-ZR40401N825TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 45μVrms
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA 8-SOP
IC VREF SHUNT 1% 8SOP Product overview: ZR40401N825TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40401N825TA can be used for catalog matching and distributor lookup.
IC VREF SHUNT 1% 8SOP
IC VREF SHUNT 1% 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 057828-ZR40401N825TA | ZR40401N825TR-ND | 693-ZR40401N825TA | ZR40401N825TA | ZR40401N825TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZR40401N825TA | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 8-SOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |