IC VREF SHUNT 1% SOT23 Product overview: ZR40401F41TC from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR40401F41TC can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 904333-ZR40401F41TC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 4.096V V ±1% 15 mA SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ZR404
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VREF SHUNT 1% SOT23
IC VREF SHUNT 1% SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZR40401F41TC | ZR40401F41TC-ND | 904333-ZR40401F41TC | ZR40401F41TC | ZR40401F41TC |
| Product Name | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - ZR40401F41TC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 100 ppm/C | 100 ppm/C |