Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3
IC VREF SHUNT 0.5% SOT23
IC VREF SHUNT 0.5% SOT23
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR404005F25TC-ND | ZR404005F25TC | ZR404005F25TC |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| TC | 100 ppm/C |