DIODES INCORPORATED
ZR404005F25TA -- VOLTAGE REFERENCE
DIODES Incorporated
Voltage Reference
ZR404005F25TA
Description
IC VREF SHUNT 0.5% SOT23
Description
IC VREF SHUNT 0.5% SOT23
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
ZR404005F25TA |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 10-WFDFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Output Polarity
Positive
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
Other; μmax
View Details
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
3 amps
VIN
4.5 to 5.5 volts
View Details