Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SO
IC VREF SHUNT 3% 8SO
IC VREF SHUNT 3% 8SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR285N803TR-ND | ZR285N803TA | ZR285N803TA |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| TC | 90 ppm/C | ||
| Accuracy | 3 % |