Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283232-ZR285F03TA
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±3%
Temperature Coefficient: 90ppm/°C
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Family Name: ZR285
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-23
Alternative Parts (Cross-Reference): LM4050CIM3X-2.5; LM4040A30IDBZRG4; LM4040A30IDBZTG4;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 3% SOT23 Product overview: ZR285F03TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZR285F03TA can be used for catalog matching and distributor lookup.
IC VREF SHUNT 3% SOT23
IC VREF SHUNT 3% SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZR285F03TR-ND | 1283232-ZR285F03TA | 693-ZR285F03TA | ZR285F03TA | ZR285F03TA |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - ZR285F03TA | SOT23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 90 ppm/C | 90 ppm/C | 90 ppm/C | ||
| Accuracy | 3 % |