Manufacturer: Diodes Incorporated
Win Source Part Number: 057823-ZNBG3211Q20
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 057823-ZNBG3211Q20 |
| Product Name | PMIC - PMIC - Power Management - Specialized - ZNBG3211Q20 |
| Output Options | Inverting |