The ZNBG3210 is a FET bias controller designed to provide regulated negative gate bias and drain voltage control for up to three grounded-source GaAs or HEMT FETs in satellite LNBs and cellular applications, operating from a single supply. It generates a stable -3V negative rail using two external capacitors and sets drain current via an external resistor, with a fixed 2.2V drain voltage. The device includes a 22kHz tone detector for band switching and a polarization switch supporting zero-volt gate control. It is packaged in a QSOP20 surface-mount format and operates from -40°C to 70°C. Compliant with ASTRA control specifications, it ensures gate voltage limits of -3.5V to 1V under all conditions, including transients, and shuts down drain supply on negative rail faults.
IC SW 3BIAS TONE H/V 2.2V 20QSOP Product overview: ZNBG3210 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ZNBG3210 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-ZNBG3210 |
| Product Name | 2.2V Power Management IC |
| Package Type | Other; Reel - TR |