DIODES Incorporated PMIC - PMIC - Power Management - Specialized - ZNBG3113Q20T ZNBG3113Q20T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214708-ZNBG3113Q20T Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 214708-ZNBG3113Q20T Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ZNBG3113Q20T - 214708-ZNBG3113Q20T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ZNBG3113Q20T
214708-ZNBG3113Q20T
PMIC - PMIC - Power Management - Specialized - ZNBG3113Q20T 214708-ZNBG3113Q20T
Manufacturer: Diodes Incorporated Win Source Part Number: 214708-ZNBG3113Q20T Packaging: Reel - TR Applications: Bias Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 5 V to 10 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 214708-ZNBG3113Q20T
Packaging: Reel - TR
Applications: Bias Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 5 V to 10 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 214708-ZNBG3113Q20T
Product Name PMIC - PMIC - Power Management - Specialized - ZNBG3113Q20T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1921263 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details