The ZNBG3113Q20T is a FET bias controller designed to supply regulated negative gate bias and drain voltage control for up to three grounded-source GaAs or HEMT FETs in satellite LNB and PMR applications. It operates from a 5V to 10V supply, generates a -3V negative rail, and sets drain current from 0 to 15mA via an external resistor. The device provides a fixed 2.2V drain voltage for the FETs, includes 22kHz tone detection with programmable delay, and incorporates drain voltage protection. It is housed in a QSOP20 package and operates over a temperature range of -40°C to 70°C. The part complies with ASTRAs control specifications.
IC SW 3BIAS TONE H/V 2.2V 20QSOP Product overview: ZNBG3113Q20T from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ZNBG3113Q20T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-ZNBG3113Q20T |
| Product Name | 2.2V Power Management IC |
| Package Type | Other; Reel - TR |