Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981493-ZMS5800TA
Packaging: Tape & Reel (TR)
Current Rating: 15 mA
Polarity: Standard
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 981493-ZMS5800TA |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZMS5800TA |