Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106336-ZMS2811TA
Packaging: Digi-Reel®
Current Rating: 20 mA
Length: 1.8 mm
Capacitance: 1.2 pF
Polarity: Standard
Forward Voltage: 410 mV
Forward Current: 1 A
Height: 1.05 mm
Weight: 4.904468 mg
Output Current: 20 mA
Width: 1.45 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 15 V
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 15 V
Peak Reverse Current: 100 nA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106336-ZMS2811TA |
| Product Name | OEM Parts - OEM Parts (T - Z) - ZMS2811TA |