Manufacturer: Diodes Incorporated
Win Source Part Number: 412992-ZMR500FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 70μA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
IC REG LINEAR 5V 50MA SOT23-3 Product overview: ZMR500FTA from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZMR500FTA can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 5.0V
IC REG LINEAR 5V 50MA SOT23-3
IC REG LINEAR 5V 50MA SOT23-3
IC REG LINEAR 5V 50MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 412992-ZMR500FTA | ZMR500FCT-ND | 776-ZMR500FTA | ZMR500FTA | ZMR500FTA | ZMR500FTA | ZMR500FTA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZMR500FTA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 50MA SOT23 Voltage Regulator IC | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Maturity; Active |