DIODES Incorporated Linear Voltage Regulator, 5V, 3-Sot-23; Output Type Diodes Inc. ZMR500FTA

Description
LINEAR VOLTAGE REGULATOR, 5V, 3-SOT-23; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-23RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 5V, 3-SOT-23; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-23RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 5V, 3-Sot-23; Output Type Diodes Inc. - 98K4013 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 5V, 3-Sot-23; Output Type Diodes Inc.
98K4013
Linear Voltage Regulator, 5V, 3-Sot-23; Output Type Diodes Inc. 98K4013
LINEAR VOLTAGE REGULATOR, 5V, 3-SOT-23; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-23RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 5V, 3-SOT-23; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:20V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:SOT-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98K4013
Product Name Linear Voltage Regulator, 5V, 3-Sot-23; Output Type Diodes Inc.
Input Voltage 7 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details