DIODES Incorporated 5V 50MA LDO Voltage Regulator IC ZMR500CSTZ

Description
IC REG LINEAR 5V 50MA TO92-3 / Fixed 2.5, 3.3 and 5 volt miniature voltage regulators Product overview: ZMR500CSTZ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZMR500CSTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 50MA TO92-3 / Fixed 2.5, 3.3 and 5 volt miniature voltage regulators Product overview: ZMR500CSTZ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZMR500CSTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 50MA LDO Voltage Regulator IC
699-ZMR500CSTZ
5V 50MA LDO Voltage Regulator IC 699-ZMR500CSTZ
IC REG LINEAR 5V 50MA TO92-3 / Fixed 2.5, 3.3 and 5 volt miniature voltage regulators Product overview: ZMR500CSTZ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZMR500CSTZ can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 50MA TO92-3 / Fixed 2.5, 3.3 and 5 volt miniature voltage regulators Product overview: ZMR500CSTZ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZMR500CSTZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ZMR500CSTZ - 800866-ZMR500CSTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZMR500CSTZ
800866-ZMR500CSTZ
PMIC - PMIC - Voltage Regulators - Linear - ZMR500CSTZ 800866-ZMR500CSTZ
Manufacturer: Diodes Incorporated Win Source Part Number: 800866-ZMR500CSTZ Packaging: Tape & Box (TB) Mounting Style: Through Hole Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 5V Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 125°C Maximum Input Voltage: 25V PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 70μA Part Number Series: ZMR500

Manufacturer: Diodes Incorporated
Win Source Part Number: 800866-ZMR500CSTZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 125°C
Maximum Input Voltage: 25V
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 70μA
Part Number Series: ZMR500

Buy Now
PMIC - Voltage Regulators - Linear - ZMR500CSTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZMR500CSTZ
PMIC - Voltage Regulators - Linear ZMR500CSTZ
IC REG LINEAR 5V 50MA TO92-3

IC REG LINEAR 5V 50MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ZMR500CSTZ 800866-ZMR500CSTZ ZMR500CSTZ
Product Name 5V 50MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZMR500CSTZ PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Box (TB) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Output Voltage 5 volts
IOUT 0.0500 amps 0.0500 amps
VIN 25 volts 25 volts
Unlock Full Specs
to access all available technical data