DIODES Incorporated Ic, V Reg +2.5V, Smd, Sot-23-3, 250; Fixed Output Voltage Nom. Diodes Inc. ZMR250FTA

Description
IC, V REG +2.5V, SMD, SOT-23-3, 250; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6.5V; Input Voltage Max:20V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG +2.5V, SMD, SOT-23-3, 250; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6.5V; Input Voltage Max:20V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +2.5V, Smd, Sot-23-3, 250; Fixed Output Voltage Nom. Diodes Inc. - 98K4011 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +2.5V, Smd, Sot-23-3, 250; Fixed Output Voltage Nom. Diodes Inc.
98K4011
Ic, V Reg +2.5V, Smd, Sot-23-3, 250; Fixed Output Voltage Nom. Diodes Inc. 98K4011
IC, V REG +2.5V, SMD, SOT-23-3, 250; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6.5V; Input Voltage Max:20V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

IC, V REG +2.5V, SMD, SOT-23-3, 250; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:6.5V; Input Voltage Max:20V; Product Range:-; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98K4011
Product Name Ic, V Reg +2.5V, Smd, Sot-23-3, 250; Fixed Output Voltage Nom. Diodes Inc.
Input Voltage 6.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details