Manufacturer: Diodes Incorporated
Win Source Part Number: 800387-ZMR250CL
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 50mA
Family Name: ZMR
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-92-3
Voltage Input MAX: 22.5V
Alternative Parts (Cross-Reference): ZMR25HF; ZMR25HZ; ZMR250Z; ZMR250F02TA ;
Introduction Date: June 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92
IC REG LINEAR 2.5V 50MA TO92-3 Product overview: ZMR250CL from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZMR250CL can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 50MA TO92-3
IC REG LINEAR 2.5V 50MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 800387-ZMR250CL | ZMR250CL-ND | 776-ZMR250CL | ZMR250CL | ZMR250CL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZMR250CL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 50MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; Tape & Box (TB) | TO-92 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |