DIODES Incorporated 62V 500MW Zener Diode ZMM5265B-7

Description
DIODE ZENER 62V 500MW MINI MELF Product overview: ZMM5265B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5265B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 500MW MINI MELF Product overview: ZMM5265B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5265B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 500MW Zener Diode - 287-ZMM5265B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 500MW Zener Diode
287-ZMM5265B-7
62V 500MW Zener Diode 287-ZMM5265B-7
DIODE ZENER 62V 500MW MINI MELF Product overview: ZMM5265B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5265B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 500MW MINI MELF Product overview: ZMM5265B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5265B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZMM5265BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5265BDITR-ND
Single Zener Diodes ZMM5265BDITR-ND
Zener Diode 62V 500mW ±5% Surface Mount Mini MELF

Zener Diode 62V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - ZMM5265B-7 - 036771-ZMM5265B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5265B-7
036771-ZMM5265B-7
Diodes - Zener - Single - ZMM5265B-7 036771-ZMM5265B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 036771-ZMM5265B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 185 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 036771-ZMM5265B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 185 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5265B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5265B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5265B-7
DIODE ZENER 62V 500MW MINI MELF

DIODE ZENER 62V 500MW MINI MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-ZMM5265B-7 ZMM5265BDITR-ND 036771-ZMM5265B-7 ZMM5265B-7
Product Name 62V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - ZMM5265B-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) MELF; Mini MELF MELF; Mini MELF
RoHS Compliant RoHS
ZZT 185 ohms 185 ohms 185 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data