DIODES Incorporated 47V 500MW Zener Diode ZMM5261B-7

Description
DIODE ZENER 47V 500MW MINI MELF Product overview: ZMM5261B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5261B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 47V 500MW MINI MELF Product overview: ZMM5261B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5261B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47V 500MW Zener Diode - 287-ZMM5261B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 500MW Zener Diode
287-ZMM5261B-7
47V 500MW Zener Diode 287-ZMM5261B-7
DIODE ZENER 47V 500MW MINI MELF Product overview: ZMM5261B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5261B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 500MW MINI MELF Product overview: ZMM5261B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5261B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZMM5261BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5261BDITR-ND
Single Zener Diodes ZMM5261BDITR-ND
Zener Diode 47V 500mW ±5% Surface Mount Mini MELF

Zener Diode 47V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5261B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5261B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5261B-7
DIODE ZENER 47V 500MW MINI MELF

DIODE ZENER 47V 500MW MINI MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-ZMM5261B-7 ZMM5261BDITR-ND ZMM5261B-7
Product Name 47V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) MELF; Mini MELF
RoHS Compliant RoHS
ZZT 105 ohms 105 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4476US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B33,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers