DIODES Incorporated 25V 500MW Zener Diode ZMM5253B-7

Description
DIODE ZENER 25V 500MW MINI MELF Product overview: ZMM5253B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5253B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 25V 500MW MINI MELF Product overview: ZMM5253B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5253B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 500MW Zener Diode - 287-ZMM5253B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 500MW Zener Diode
287-ZMM5253B-7
25V 500MW Zener Diode 287-ZMM5253B-7
DIODE ZENER 25V 500MW MINI MELF Product overview: ZMM5253B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5253B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 25V 500MW MINI MELF Product overview: ZMM5253B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5253B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZMM5253BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5253BDITR-ND
Single Zener Diodes ZMM5253BDITR-ND
Zener Diode 25V 500mW ±5% Surface Mount Mini MELF

Zener Diode 25V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - ZMM5253B-7 - 800386-ZMM5253B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5253B-7
800386-ZMM5253B-7
Diodes - Zener - Single - ZMM5253B-7 800386-ZMM5253B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800386-ZMM5253B-7 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 100nA @ 19V Voltage - Zener (Nom) (Vz): 25V Part Status: Obsolete(EOL) Family Name: ZMM5253B Categories: Discrete Semiconductor Products Manufacturer Package: Mini MELF Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 35 Ohm Alternative Parts (Cross-Reference): CZRL5253B; ZMM5253B7; ZMM5253B13; MSP1N5253BUR-1; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 800386-ZMM5253B-7
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 25V
Part Status: Obsolete(EOL)
Family Name: ZMM5253B
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini MELF
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 35 Ohm
Alternative Parts (Cross-Reference): CZRL5253B; ZMM5253B7; ZMM5253B13; MSP1N5253BUR-1;
Introduction Date: August 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5253B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5253B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5253B-7
DIODE ZENER 25V 500MW MINI MELF

DIODE ZENER 25V 500MW MINI MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-ZMM5253B-7 ZMM5253BDITR-ND 800386-ZMM5253B-7 ZMM5253B-7
Product Name 25V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - ZMM5253B-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) MELF; Mini MELF
RoHS Compliant RoHS
ZZT 35 ohms 35 ohms 35 ohms
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data