DIODE ZENER 22V 500MW MINI MELF Product overview: ZMM5251B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5251B-7 can be used for catalog matching and distributor lookup.
Zener Diode 22V 500mW ±5% Surface Mount Mini MELF
Manufacturer: Diodes Incorporated
Win Source Part Number: 109825-ZMM5251B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER 22V 500MW MINI MELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZMM5251B-7 | ZMM5251BDITR-ND | 109825-ZMM5251B-7 | ZMM5251B-7 |
| Product Name | 22V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - ZMM5251B-7 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | MELF; Mini MELF | MELF; Mini MELF | |
| RoHS Compliant | RoHS | |||
| ZZT | 29 ohms | 29 ohms | 29 ohms | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |