DIODES Incorporated Single Zener Diodes ZMM5249B-7

Description
Zener Diode 19V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 19V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMM5249BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5249BDITR-ND
Single Zener Diodes ZMM5249BDITR-ND
Zener Diode 19V 500mW ±5% Surface Mount Mini MELF

Zener Diode 19V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - ZMM5249B-7 - 104475-ZMM5249B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5249B-7
104475-ZMM5249B-7
Diodes - Zener - Single - ZMM5249B-7 104475-ZMM5249B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 104475-ZMM5249B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 19V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104475-ZMM5249B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
19V 500MW Zener Diode - 287-ZMM5249B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19V 500MW Zener Diode
287-ZMM5249B-7
19V 500MW Zener Diode 287-ZMM5249B-7
DIODE ZENER 19V 500MW MINI MELF Product overview: ZMM5249B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5249B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 19V 500MW MINI MELF Product overview: ZMM5249B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5249B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5249B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5249B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5249B-7
DIODE ZENER 19V 500MW MINI MELF

DIODE ZENER 19V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMM5249BDITR-ND 104475-ZMM5249B-7 287-ZMM5249B-7 ZMM5249B-7
Product Name Single Zener Diodes Diodes - Zener - Single - ZMM5249B-7 19V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package MELF; Mini MELF Tape & Reel (TR) MELF; Mini MELF
VZ 19 volts 19 volts
Unlock Full Specs
to access all available technical data