DIODES Incorporated Single Zener Diodes ZMM5248B-7

Description
Zener Diode 18V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 18V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMM5248BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5248BDITR-ND
Single Zener Diodes ZMM5248BDITR-ND
Zener Diode 18V 500mW ±5% Surface Mount Mini MELF

Zener Diode 18V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
18V 500MW Zener Diode - 287-ZMM5248B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 500MW Zener Diode
287-ZMM5248B-7
18V 500MW Zener Diode 287-ZMM5248B-7
DIODE ZENER 18V 500MW MINI MELF Product overview: ZMM5248B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5248B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW MINI MELF Product overview: ZMM5248B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5248B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZMM5248B-7 - 105801-ZMM5248B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5248B-7
105801-ZMM5248B-7
Diodes - Zener - Single - ZMM5248B-7 105801-ZMM5248B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 105801-ZMM5248B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 21 Ohm Family Name: ZMM5248B Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): CZRL5248B; ZMM5248B7; ZMM5248BT/R13; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 105801-ZMM5248B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 21 Ohm
Family Name: ZMM5248B
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CZRL5248B; ZMM5248B7; ZMM5248BT/R13;
Introduction Date: August 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5248B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5248B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5248B-7
DIODE ZENER 18V 500MW MINI MELF

DIODE ZENER 18V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number ZMM5248BDITR-ND 287-ZMM5248B-7 105801-ZMM5248B-7 ZMM5248B-7
Product Name Single Zener Diodes 18V 500MW Zener Diode Diodes - Zener - Single - ZMM5248B-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR) MELF; Mini MELF MELF; Mini MELF
RoHS Compliant RoHS
ZZT 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data