DIODE ZENER 13V 500MW MINI MELF Product overview: ZMM5243B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM5243B-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036767-ZMM5243B-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Zener Diode 13V 500mW ±5% Surface Mount Mini MELF
DIODE ZENER 13V 500MW MINI MELF
DIODE ZENER 13V 500MW MINI MELF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ZMM5243B-7 | 036767-ZMM5243B-7 | ZMM5243BDITR-ND | ZMM5243B-7 | ZMM5243B-7 |
| Product Name | 13V 500MW Zener Diode | Diodes - Zener - Single - ZMM5243B-7 | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | MELF; Mini MELF | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | MELF; Mini MELF | |
| RoHS Compliant | RoHS | ||||
| ZZT | 13 ohms | 13 ohms | 13 ohms | 13 ohms | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |