Manufacturer: Diodes Incorporated
Win Source Part Number: 096935-ZMM5242B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Zener Diode 12V 500mW ±5% Surface Mount Mini MELF
DIODE ZENER 12V 500MW MINI MELF
DIODE ZENER 12V 500MW MINI MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 096935-ZMM5242B-7 | ZMM5242BDITR-ND | ZMM5242B-7 | ZMM5242B-7 |
| Product Name | Diodes - Zener - Single - ZMM5242B-7 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | MELF; Mini MELF | MELF; Mini MELF | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 | |
| VZ | 12 volts | 12 volts | 12 volts | |
| ZZT | 30 ohms | 30 ohms | 30 ohms |