DIODES Incorporated Single Zener Diodes ZMM5241B-7

Description
Zener Diode 11V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Surface Mount Mini MELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - ZMM5241BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5241BDITR-ND
Single Zener Diodes ZMM5241BDITR-ND
Zener Diode 11V 500mW ±5% Surface Mount Mini MELF

Zener Diode 11V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Diodes - Zener - Single - ZMM5241B-7 - 102970-ZMM5241B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5241B-7
102970-ZMM5241B-7
Diodes - Zener - Single - ZMM5241B-7 102970-ZMM5241B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 102970-ZMM5241B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: Diodes Incorporated
Win Source Part Number: 102970-ZMM5241B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5241B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5241B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5241B-7
DIODE ZENER 11V 500MW MINI MELF

DIODE ZENER 11V 500MW MINI MELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number ZMM5241BDITR-ND 102970-ZMM5241B-7 ZMM5241B-7
Product Name Single Zener Diodes Diodes - Zener - Single - ZMM5241B-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package MELF; Mini MELF MELF; Mini MELF
VZ 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator double diodes - BZB784-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details