DIODES Incorporated Diodes - Zener - Single - ZMM5230B-7 ZMM5230B-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104474-ZMM5230B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Family Name: ZMM5230B Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): ZMM5230BT/R7; ZMM5230B_R2_10001; ZMM5230BT/R13; ZMM5230B_R1_10001; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104474-ZMM5230B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Family Name: ZMM5230B Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): ZMM5230BT/R7; ZMM5230B_R2_10001; ZMM5230BT/R13; ZMM5230B_R1_10001; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMM5230B-7 - 104474-ZMM5230B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM5230B-7
104474-ZMM5230B-7
Diodes - Zener - Single - ZMM5230B-7 104474-ZMM5230B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 104474-ZMM5230B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Family Name: ZMM5230B Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: Mini MELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): ZMM5230BT/R7; ZMM5230B_R2_10001; ZMM5230BT/R13; ZMM5230B_R1_10001; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104474-ZMM5230B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 19 Ohm
Family Name: ZMM5230B
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): ZMM5230BT/R7; ZMM5230B_R2_10001; ZMM5230BT/R13; ZMM5230B_R1_10001;
Introduction Date: August 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - ZMM5230BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMM5230BDITR-ND
Single Zener Diodes ZMM5230BDITR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount Mini MELF

Zener Diode 4.7V 500mW ±5% Surface Mount Mini MELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMM5230B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMM5230B-7
Discrete Semiconductor Products - Diodes - Zener ZMM5230B-7
DIODE ZENER 4.7V 500MW MINI MELF

DIODE ZENER 4.7V 500MW MINI MELF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 104474-ZMM5230B-7 ZMM5230BDITR-ND ZMM5230B-7
Product Name Diodes - Zener - Single - ZMM5230B-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package MELF; Mini MELF MELF; Mini MELF
VZ 4.7 volts 4.7 volts
ZZT 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers