Zener Diode 3.6V 500mW ±5% Surface Mount Mini MELF
Manufacturer: Diodes Incorporated
Win Source Part Number: 105800-ZMM5227B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 15μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 24 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
DIODE ZENER 3.6V 500MW MINI MELF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZMM5227BDITR-ND | 105800-ZMM5227B-7 | ZMM5227B-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZMM5227B-7 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | MELF; Mini MELF | MELF; Mini MELF | |
| VZ | 3.6 volts | 3.6 volts |