Zener Diode 3V 500mW ±5% Surface Mount Mini MELF
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120138-ZMM5225B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: Mini MELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
DIODE ZENER 3V 500MW MINI MELF
DIODE ZENER 3V 500MW MINI MELF
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZMM5225BDITR-ND | 1120138-ZMM5225B-7 | ZMM5225B-7 | ZMM5225B-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZMM5225B-7 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | MELF; Mini MELF | MELF; Mini MELF | DO-213AA | |
| VZ | 3 volts | 3 volts | 3 volts |