DIODES Incorporated OEM Parts - OEM Parts (T - Z) - ZM4748A-13 ZM4748A-13

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106295-ZM4748A-13 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Tolerance: 5 % Impedance: 23 Ω Zener Voltage: 22 V Power Rating: 1 W Categories: OEM Parts(T-Z) Case / Package: MELF Alternative Parts (Cross-Reference): ZM4748A-13ZM4748A13; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 22 V Max Power Dissipation: 1 W
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106295-ZM4748A-13 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Tolerance: 5 % Impedance: 23 Ω Zener Voltage: 22 V Power Rating: 1 W Categories: OEM Parts(T-Z) Case / Package: MELF Alternative Parts (Cross-Reference): ZM4748A-13ZM4748A13; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 22 V Max Power Dissipation: 1 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - ZM4748A-13 - 1106295-ZM4748A-13 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - ZM4748A-13
1106295-ZM4748A-13
OEM Parts - OEM Parts (T - Z) - ZM4748A-13 1106295-ZM4748A-13
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106295-ZM4748A-13 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Tolerance: 5 % Impedance: 23 Ω Zener Voltage: 22 V Power Rating: 1 W Categories: OEM Parts(T-Z) Case / Package: MELF Alternative Parts (Cross-Reference): ZM4748A-13ZM4748A13; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 22 V Max Power Dissipation: 1 W

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106295-ZM4748A-13
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 23 Ω
Zener Voltage: 22 V
Power Rating: 1 W
Categories: OEM Parts(T-Z)
Case / Package: MELF
Alternative Parts (Cross-Reference): ZM4748A-13ZM4748A13;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 22 V
Max Power Dissipation: 1 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1106295-ZM4748A-13
Product Name OEM Parts - OEM Parts (T - Z) - ZM4748A-13
Unlock Full Specs
to access all available technical data