DIODES Incorporated SMD 8.2V 1W Zener Diode ZM4738A-13

Description
DIODE ZENER 8.2V 1W SMD MELF Product overview: ZM4738A-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4738A-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 1W SMD MELF Product overview: ZM4738A-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4738A-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2V 1W Zener Diode - 287-ZM4738A-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2V 1W Zener Diode
287-ZM4738A-13
SMD 8.2V 1W Zener Diode 287-ZM4738A-13
DIODE ZENER 8.2V 1W SMD MELF Product overview: ZM4738A-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4738A-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 1W SMD MELF Product overview: ZM4738A-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZM4738A-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - ZM4738A-13 - 802841-ZM4738A-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZM4738A-13
802841-ZM4738A-13
Diodes - Zener - Single - ZM4738A-13 802841-ZM4738A-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802841-ZM4738A-13 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 1W Voltage - Zener (Nom) (Vz): 8.2V Part Status: Obsolete (End Of Life) Supplier Device Package: MELF Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: DO-213AB, MELF Impedance (Maximum) (Zzt): 4.5 Ohms Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 10μA at 6V Part Number Series: ZM4738

Manufacturer: Diodes Incorporated
Win Source Part Number: 802841-ZM4738A-13
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1W
Voltage - Zener (Nom) (Vz): 8.2V
Part Status: Obsolete (End Of Life)
Supplier Device Package: MELF
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: DO-213AB, MELF
Impedance (Maximum) (Zzt): 4.5 Ohms
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 10μA at 6V
Part Number Series: ZM4738

Buy Now
Discrete Semiconductor Products - Diodes - Zener - ZM4738A-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZM4738A-13
Discrete Semiconductor Products - Diodes - Zener ZM4738A-13
DIODE ZENER 8.2V 1W SMD MELF

DIODE ZENER 8.2V 1W SMD MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZM4738A-13 802841-ZM4738A-13 ZM4738A-13
Product Name SMD 8.2V 1W Zener Diode Diodes - Zener - Single - ZM4738A-13 Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape (CT) MELF; MELF
ZZT 4 ohms 4 ohms 4 ohms
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data