DIODES Incorporated OEM Parts - OEM Parts (T - Z) - ZM4734A-13 ZM4734A-13

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106293-ZM4734A-13 Packaging: Cut Tape (CT) Mounting: SMD (SMT) Tolerance: 5 % Impedance: 5 Ω Zener Voltage: 5.6 V Power Rating: 1 W Categories: OEM Parts(T-Z) Case / Package: MELF Alternative Parts (Cross-Reference): ZM4734A-13ZM4734A13; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 5.6 V Max Power Dissipation: 1 W
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106293-ZM4734A-13 Packaging: Cut Tape (CT) Mounting: SMD (SMT) Tolerance: 5 % Impedance: 5 Ω Zener Voltage: 5.6 V Power Rating: 1 W Categories: OEM Parts(T-Z) Case / Package: MELF Alternative Parts (Cross-Reference): ZM4734A-13ZM4734A13; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 5.6 V Max Power Dissipation: 1 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - ZM4734A-13 - 1106293-ZM4734A-13 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - ZM4734A-13
1106293-ZM4734A-13
OEM Parts - OEM Parts (T - Z) - ZM4734A-13 1106293-ZM4734A-13
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106293-ZM4734A-13 Packaging: Cut Tape (CT) Mounting: SMD (SMT) Tolerance: 5 % Impedance: 5 Ω Zener Voltage: 5.6 V Power Rating: 1 W Categories: OEM Parts(T-Z) Case / Package: MELF Alternative Parts (Cross-Reference): ZM4734A-13ZM4734A13; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): 5.6 V Max Power Dissipation: 1 W

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106293-ZM4734A-13
Packaging: Cut Tape (CT)
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 5 Ω
Zener Voltage: 5.6 V
Power Rating: 1 W
Categories: OEM Parts(T-Z)
Case / Package: MELF
Alternative Parts (Cross-Reference): ZM4734A-13ZM4734A13;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): 5.6 V
Max Power Dissipation: 1 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1106293-ZM4734A-13
Product Name OEM Parts - OEM Parts (T - Z) - ZM4734A-13
Unlock Full Specs
to access all available technical data