DIODES Incorporated RF Misc ICs and Modules - ZLNB2312 ZLNB2312

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057813-ZLNB2312 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057813-ZLNB2312 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ZLNB2312 - 057813-ZLNB2312 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ZLNB2312
057813-ZLNB2312
RF Misc ICs and Modules - ZLNB2312 057813-ZLNB2312
Manufacturer: Diodes Incorporated Win Source Part Number: 057813-ZLNB2312 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057813-ZLNB2312
Packaging: Reel - TR
RF Type: LNB, DiSEqC , STBs
Secondary Attributes: With Dual Tone and Polarity Switch
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QSOP
Purpose: Multiplex Controller
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 057813-ZLNB2312
Product Name RF Misc ICs and Modules - ZLNB2312
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details