DIODES Incorporated RF Misc ICs and Modules - ZLNB2012 ZLNB2012

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057811-ZLNB2012 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 057811-ZLNB2012 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ZLNB2012 - 057811-ZLNB2012 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ZLNB2012
057811-ZLNB2012
RF Misc ICs and Modules - ZLNB2012 057811-ZLNB2012
Manufacturer: Diodes Incorporated Win Source Part Number: 057811-ZLNB2012 Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Active Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057811-ZLNB2012
Packaging: Reel - TR
RF Type: LNB, DiSEqC , STBs
Secondary Attributes: With Dual Tone and Polarity Switch
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QSOP
Purpose: Multiplex Controller
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 057811-ZLNB2012
Product Name RF Misc ICs and Modules - ZLNB2012
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details