DIODES Incorporated RF Misc ICs and Modules - ZLNB2010Q16TC ZLNB2010Q16TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120098-ZLNB2010Q16T C Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120098-ZLNB2010Q16T C Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - ZLNB2010Q16TC - 1120098-ZLNB2010Q16TC - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - ZLNB2010Q16TC
1120098-ZLNB2010Q16TC
RF Misc ICs and Modules - ZLNB2010Q16TC 1120098-ZLNB2010Q16TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120098-ZLNB2010Q16T C Packaging: Reel - TR RF Type: LNB, DiSEqC , STBs Secondary Attributes: With Dual Tone and Polarity Switch Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-QSOP Purpose: Multiplex Controller Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120098-ZLNB2010Q16TC
Packaging: Reel - TR
RF Type: LNB, DiSEqC , STBs
Secondary Attributes: With Dual Tone and Polarity Switch
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-QSOP
Purpose: Multiplex Controller
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1120098-ZLNB2010Q16TC
Product Name RF Misc ICs and Modules - ZLNB2010Q16TC
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details