DIODES Incorporated Schottky Diode, 700Ma, 40V, Sot-23; Diode Configuration Diodes Inc. ZLLS500

Description
SCHOTTKY DIODE, 700mA, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:700mA; Forward Voltage Max:1V; Forward Surge Current:13A; Operating Temperature Max:150°C; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 700mA, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:700mA; Forward Voltage Max:1V; Forward Surge Current:13A; Operating Temperature Max:150°C; No. of Pins:3PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 700Ma, 40V, Sot-23; Diode Configuration Diodes Inc. - 98K4009 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 700Ma, 40V, Sot-23; Diode Configuration Diodes Inc.
98K4009
Schottky Diode, 700Ma, 40V, Sot-23; Diode Configuration Diodes Inc. 98K4009
SCHOTTKY DIODE, 700mA, 40V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:700mA; Forward Voltage Max:1V; Forward Surge Current:13A; Operating Temperature Max:150°C; No. of Pins:3PinsRoHS Compliant: Yes

SCHOTTKY DIODE, 700mA, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:700mA; Forward Voltage Max:1V; Forward Surge Current:13A; Operating Temperature Max:150°C; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 98K4009
Product Name Schottky Diode, 700Ma, 40V, Sot-23; Diode Configuration Diodes Inc.
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.9000 volts
View Details
Diodes, Rectifiers - Single - BAT54GWX - 912856-BAT54GWX - Win Source Electronics
Specs
Package SOD-123; SOD-123
View Details
Schottky Diodes & Rectifiers - 2548688 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details