Diode Schottky 40V 520mA (DC) Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 850862-ZLLS400TC
Features: Diode 40 V
Package: Reel - TR
Part Status: Obsolete
Family Name: ZLLS400
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 40V 520MA SOD323 Product overview: ZLLS400TC from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 520MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 520MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS400TC can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 520MA SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | ZLLS400TC-ND | 850862-ZLLS400TC | 280-ZLLS400TC | ZLLS400TC |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ZLLS400TC | Schottky 40V 520MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) |