DIODES Incorporated Diode, Schottky, Low Loss; Diode Configuration Diodes Inc. ZLLS1000

Description
DIODE, SCHOTTKY, LOW LOSS; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.16A; Forward Voltage Max:560mV; Forward Surge Current:22A; Operating Temperature Max:150°C; Diode Case Style:SOT-23RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, LOW LOSS; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.16A; Forward Voltage Max:560mV; Forward Surge Current:22A; Operating Temperature Max:150°C; Diode Case Style:SOT-23RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, Low Loss; Diode Configuration Diodes Inc. - 98K4006 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Low Loss; Diode Configuration Diodes Inc.
98K4006
Diode, Schottky, Low Loss; Diode Configuration Diodes Inc. 98K4006
DIODE, SCHOTTKY, LOW LOSS; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.16A; Forward Voltage Max:560mV; Forward Surge Current:22A; Operating Temperature Max:150°C; Diode Case Style:SOT-23RoHS Compliant: Yes

DIODE, SCHOTTKY, LOW LOSS; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.16A; Forward Voltage Max:560mV; Forward Surge Current:22A; Operating Temperature Max:150°C; Diode Case Style:SOT-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 98K4006
Product Name Diode, Schottky, Low Loss; Diode Configuration Diodes Inc.
Package SOT23; SOT-23RoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441995P - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-41; DO-41
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details
 - AIDW16S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage Obsolete
Package TO-247; TO-247-3
View Details
5 suppliers
General-purpose Schottky diode - BAS40LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers