Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SM8
IC REG LINEAR 5V 300MA SM8
IC REG LINEAR 5V 300MA SM8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ZLDO500T8TC-ND | ZLDO500T8TC | ZLDO500T8TC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SOT-223-8 | ||
| Special Features | Over Temperature | Low Battery Detection |